Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0169
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Rutronik
from US$0.0210
|
24,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0180
|
19,900
in stock
|
Buy Now | |
Avnet America
from US$0.0169
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0222
|
-
|
Buy Now | |
element14
from US$0.0250
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 100mA |
Diode Configuration | Single |
Diode Case Style | SOD-523 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 370mV |
Forward Surge Current Ifsm Max | 500mA |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SCHOTTKY-DIODE 30V 0,5A EMD2 | Rutronik |
ROHRB511SM-30FHT2R | Avnet America |
Schottky Diodes Rectifiers 30V Vr 0.1A IO SOD-523 EMD2 | Future Electronics |
SCHOTTKY RECTIFIER, AEC-Q101, 0.1A, 30V | element14 |
Where can I find additional details, specifications and documents for a RB511SM-30FHT2R?
Additional datasheets, footprints and schematics for RB511SM-30FHT2R are listed on our Part Details page. You can also find images and similar parts to RB511SM-30FHT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB511SM-30FHT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB511SM-30FHT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB511SM-30FHT2R fall under?
The RB511SM-30FHT2R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB511SM-30FHT2R when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB511SM-30FHT2R you can contact the distributor directly for product support, shipping queries etc.
Is the RB511SM-30FHT2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB511SM-30FHT2R have stock available?
Authorised distributors including Rutronik, CoreStaff, Avnet America, Future Electronics and element14 have stock available or on a lead time for RB511SM-30FHT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB511SM-30FHT2R often in real-time on the comparison pages.
What if I can't find stock of RB511SM-30FHT2R?
You can fill out our help required form which you can use to request a quote for RB511SM-30FHT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.