Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0096
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0425
|
14,600
in stock
|
Buy Now | |
CoreStaff
from US$0.0200
|
30,257
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
8,436
in stock
|
Buy Now | |
Farnell
from US$0.0268
|
8,436
in stock
|
Buy Now | |
element14
from US$0.0280
|
8,136
in stock
|
Buy Now | |
Chip One Stop
from US$0.0120
|
7,185
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0204
|
2,875
in stock
|
Buy Now | |
Rutronik
from US$0.0219
|
-
|
Buy Now | |
Future Electronics
from US$0.0183
|
-
|
Buy Now | |
Avnet America
from US$0.0096
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ultra-small mold type.(EMD2) |
Low VF type, highly reliable. |
Configuration | Single |
---|---|
Package Code | SOD-523 |
Package(JEITA) | SC-79 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 0.1 |
IFSM[A] | 1 |
Forward Voltage VF(Max.)[V] | 0.35 |
IF @ Forward Voltage [A] | 0.01 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current[V] | 10 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 0.8x1.6 (t=0.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RB501SM-30FH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
30V, 100mA Schottky Diode | RS |
Schottky Rect, Aec-Q101, 30V, Sod523 | Newark Electronics |
SCHOTTKY RECT, AUTO, 30V, SOD523 | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SCHOTTKY-DIODE 30V 0,1A SOD523 | Rutronik |
Schottky Diodes & Rectifiers 30V Vr | Future Electronics |
Diode Schottky 30V 100mA 2-Pin SOD-523 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB501SM-30FHT2R?
Additional datasheets, footprints and schematics for RB501SM-30FHT2R are listed on our Part Details page. You can also find images and similar parts to RB501SM-30FHT2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB501SM-30FHT2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB501SM-30FHT2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB501SM-30FHT2R fall under?
The RB501SM-30FHT2R is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB501SM-30FHT2R when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB501SM-30FHT2R you can contact the distributor directly for product support, shipping queries etc.
Is the RB501SM-30FHT2R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB501SM-30FHT2R have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for RB501SM-30FHT2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB501SM-30FHT2R often in real-time on the comparison pages.
What if I can't find stock of RB501SM-30FHT2R?
You can fill out our help required form which you can use to request a quote for RB501SM-30FHT2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.