Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
2,690
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
2,900
in stock
|
Buy Now | |
element14
from US$0.18
|
2,690
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 90V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 730mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECT, AEC-Q101, 90V, SOD-123FL | element14 |
Schottky Rect, Aec-Q101, 90V, Sod-123Fl | Newark Electronics |
Diode Schottky 90V 1A 2-Pin SOD-123FL Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RB160MM-90TFTR?
Additional datasheets, footprints and schematics for RB160MM-90TFTR are listed on our Part Details page. You can also find images and similar parts to RB160MM-90TFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB160MM-90TFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB160MM-90TFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB160MM-90TFTR fall under?
The RB160MM-90TFTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB160MM-90TFTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB160MM-90TFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RB160MM-90TFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RB160MM-90TFTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14, Farnell and Newark Electronics have stock available or on a lead time for RB160MM-90TFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB160MM-90TFTR often in real-time on the comparison pages.
What if I can't find stock of RB160MM-90TFTR?
You can fill out our help required form which you can use to request a quote for RB160MM-90TFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.