Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,068
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
450
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small power mold type.(PMDS) |
High reliability |
AEC-Q101 qualified |
Package Code | DO-214AC (SMA) |
---|---|
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 60 |
Reverse Voltage VR[V] | 60 |
Average Rectified Forward Current IO[A] | 3 |
IFSM[A] | 120 |
Forward Voltage VF(Max.)[V] | 0.64 |
IF @ Forward Voltage [A] | 3 |
Reverse Current IR(Max.)[mA] | 0.004 |
VR @ Reverse Current[V] | 60 |
Package Size [mm] | 2.6x5 (t=2.2) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RB058L-60DD Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
RB058L-60DD ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Barrier Diode | RS |
SCHOTTKY-DIODE 60V 3A PMDS | Rutronik |
Schottky Rect, 3A, 60V, Sod106 | Newark Electronics |
SCHOTTKY RECT, 3A, 60V, SOD106 | element14 |
Diode Schottky 60V 3A 2-Pin SOD-106 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a RB058L-60DDTE25?
Additional datasheets, footprints and schematics for RB058L-60DDTE25 are listed on our Part Details page. You can also find images and similar parts to RB058L-60DDTE25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RB058L-60DDTE25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RB058L-60DDTE25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RB058L-60DDTE25 fall under?
The RB058L-60DDTE25 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RB058L-60DDTE25 when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RB058L-60DDTE25 you can contact the distributor directly for product support, shipping queries etc.
Is the RB058L-60DDTE25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RB058L-60DDTE25 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, CoreStaff, RS and Rutronik have stock available or on a lead time for RB058L-60DDTE25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RB058L-60DDTE25 often in real-time on the comparison pages.
What if I can't find stock of RB058L-60DDTE25?
You can fill out our help required form which you can use to request a quote for RB058L-60DDTE25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.