Status: | Unknown |
---|---|
Series: | Rayrim Series |
RoHS: | Unknown |
Grommet Type | Heat Shrink Edging |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | - |
Grommet Material | PO (Polyolefin) |
Mounting Hole Dia | - |
Panel Thickness Max | 5.38mm |
Grommet Colour | Black |
Product Range | Rayrim Series |
Accessory Type | Grommet Strip 5 m long |
Body Material | PO (Polyolefin) |
Colour | Black |
External Depth | 13.5mm |
External Length / Height | 5m |
For Use With | Metal Wood & Glass Edges |
Material | Polyolefin |
Material Thickness | 4.2mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -55°C |
Panel Grommet Edging, Po, Black, 13.5Mm D, 4 Ft. (1.22M) Long | Newark Electronics |
PANEL EDGING, PO, BLACK, 5.38MM, 5M | element14 |
Where can I find additional details, specifications and documents for a RAYRIM-NR9-O?
Additional datasheets, footprints and schematics for RAYRIM-NR9-O are listed on our Part Details page. You can also find images and similar parts to RAYRIM-NR9-O on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAYRIM-NR9-O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAYRIM-NR9-O price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAYRIM-NR9-O fall under?
The RAYRIM-NR9-O is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RAYRIM-NR9-O when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAYRIM-NR9-O you can contact the distributor directly for product support, shipping queries etc.
Is the RAYRIM-NR9-O RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAYRIM-NR9-O have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RAYRIM-NR9-O.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAYRIM-NR9-O often in real-time on the comparison pages.
What if I can't find stock of RAYRIM-NR9-O?
You can fill out our help required form which you can use to request a quote for RAYRIM-NR9-O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.