Status: | Unknown |
---|---|
Series: | Rayrim Series |
RoHS: | Unknown |
Grommet Type | Heat Shrink Edging |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | - |
Grommet Material | PO (Polyolefin) |
Mounting Hole Dia | - |
Panel Thickness Max | 5.38mm |
Grommet Colour | Black |
Product Range | Rayrim Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Grommet Strip 1.2 m long |
Body Material | PO (Polyolefin) |
Colour | Black |
External Depth | 13.5mm |
External Length / Height | 1.2m |
For Use With | Metal Wood & Glass Edges |
Material | Polyolefin |
Material Thickness | 4.2mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -55°C |
Panel Grommet Edging, 4 Ft. (1.22M) Long, Po, Black | Newark Electronics |
PANEL EDGING, PO, BLACK, 5.38MM, 1.2M | element14 |
Where can I find additional details, specifications and documents for a RAYRIM-NR9-0-769-204?
Additional datasheets, footprints and schematics for RAYRIM-NR9-0-769-204 are listed on our Part Details page. You can also find images and similar parts to RAYRIM-NR9-0-769-204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAYRIM-NR9-0-769-204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAYRIM-NR9-0-769-204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAYRIM-NR9-0-769-204 fall under?
The RAYRIM-NR9-0-769-204 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RAYRIM-NR9-0-769-204 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAYRIM-NR9-0-769-204 you can contact the distributor directly for product support, shipping queries etc.
Is the RAYRIM-NR9-0-769-204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAYRIM-NR9-0-769-204 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RAYRIM-NR9-0-769-204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAYRIM-NR9-0-769-204 often in real-time on the comparison pages.
What if I can't find stock of RAYRIM-NR9-0-769-204?
You can fill out our help required form which you can use to request a quote for RAYRIM-NR9-0-769-204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.