Status: | Unknown |
---|---|
Series: | Rayrim Series |
RoHS: | Unknown |
Grommet Type | Heat Shrink Edging |
---|---|
Cable Diameter Min | - |
Cable Diameter Max | - |
Grommet Material | PO (Polyolefin) |
Mounting Hole Dia | - |
Panel Thickness Max | 0.56mm |
Grommet Colour | Black |
Product Range | Rayrim Series |
Accessory Type | Grommet Strip 5 m long |
Body Material | PO (Polyolefin) |
Colour | Black |
External Depth | 3.5mm |
External Length / Height | 5m |
For Use With | Metal Wood & Glass Edges |
Material | Polyolefin |
Material Thickness | 0.6mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -55°C |
PANEL EDGING, PO, BLACK, 0.56MM, 5M | element14 |
Panel Edging/Strip, Polyolefin, Black, 3.5Mm D | Newark Electronics |
Where can I find additional details, specifications and documents for a RAYRIM-NR6-0?
Additional datasheets, footprints and schematics for RAYRIM-NR6-0 are listed on our Part Details page. You can also find images and similar parts to RAYRIM-NR6-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RAYRIM-NR6-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RAYRIM-NR6-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RAYRIM-NR6-0 fall under?
The RAYRIM-NR6-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RAYRIM-NR6-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RAYRIM-NR6-0 you can contact the distributor directly for product support, shipping queries etc.
Is the RAYRIM-NR6-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RAYRIM-NR6-0 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RAYRIM-NR6-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RAYRIM-NR6-0 often in real-time on the comparison pages.
What if I can't find stock of RAYRIM-NR6-0?
You can fill out our help required form which you can use to request a quote for RAYRIM-NR6-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.