Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 3.3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 36W |
Transistor Case Style | TO-220FM |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 800V, 2A, To-220Fm-3 | Newark Electronics |
MOSFET, N-CH, 800V, 2A, TO-220FM-3 | element14 |
Where can I find additional details, specifications and documents for a R8002ANX?
Additional datasheets, footprints and schematics for R8002ANX are listed on our Part Details page. You can also find images and similar parts to R8002ANX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R8002ANX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R8002ANX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R8002ANX fall under?
The R8002ANX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to R8002ANX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R8002ANX you can contact the distributor directly for product support, shipping queries etc.
Is the R8002ANX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R8002ANX have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for R8002ANX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R8002ANX often in real-time on the comparison pages.
What if I can't find stock of R8002ANX?
You can fill out our help required form which you can use to request a quote for R8002ANX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.