Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,881
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,348
in stock
|
Buy Now | |
element14
from US$0.23
|
1,348
in stock
|
Buy Now | |
Farnell
from US$0.25
|
1,348
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
80
in stock
|
Buy Now | |
Avnet Silica
-
|
3,250
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
PIN Photodiode |
Package type: T-1 3/4 (5mm lens diameter) |
Wide Reception Angle, 40° |
Daylight Filter |
Package material and color: Black epoxy |
High Sensitivity |
Peak Sensitivity l = 880nm |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | QSD2030F |
---|---|
Compliance | Pb-free |
IL (µA) | 15 |
Reception Angle (°) | 40 |
Dark Current (nA) | 10 |
Radiant Sensitive Area | 1.245mm x 1.245mm |
Package Type | T-1 3/4, 5MM PHOTODIODE |
Photodiode | Transfer Multisort Elektronik |
Pin Photodiode, 880Nm, 20Deg, 5Mm | Newark Electronics |
PIN PHOTODIODE, 880NM, 20DEG, 5MM | element14 |
Photodiode PIN Chip 880nm 2-Pin T-1 3/4 Bulk | Avnet Silica |
IC, Fairchild, QSD2030F | RS |
QSD2030F Series 50 V 10 nA Through Hole Plastic Silicon Photodiode | Future Electronics |
Where can I find additional details, specifications and documents for a QSD2030F?
Additional datasheets, footprints and schematics for QSD2030F are listed on our Part Details page. You can also find images and similar parts to QSD2030F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSD2030F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSD2030F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSD2030F fall under?
The QSD2030F is listed under Interfaces > Infrared > Photo Sensor.
Can I view similar or alternative parts?
You can view similar parts to QSD2030F when available in the Photo Sensor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSD2030F you can contact the distributor directly for product support, shipping queries etc.
Is the QSD2030F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QSD2030F have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for QSD2030F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSD2030F often in real-time on the comparison pages.
What if I can't find stock of QSD2030F?
You can fill out our help required form which you can use to request a quote for QSD2030F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.