Status: | Active |
---|---|
Series: | PZTA92 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
108,000
in stock
|
Buy Now | |
element14
from US$0.10
|
108,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
108,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
56,881
in stock
|
Buy Now | |
RS
from US$0.10
|
10,120
in stock
|
Buy Now | |
Micros
from US$0.12
|
1,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,620
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | PZTA92 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | 300 |
VEBO (V) | 5 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
Transistor, Pnp, 300V, 0.5A, Sot223,reel | Newark Electronics |
TRANSISTOR, PNP, 300V, 0.5A, SOT223,REEL | element14 |
PZT Series 300 V 50 mA SMT PNP Silicon Transistor - SOT-223 | Future Electronics |
Transistor Bipolar PNP 300V 50mA SOT-223 | RS |
PNP 500mA 300V 1W 50MHz | Micros |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 300V 0.05A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PZTA92T1G?
Additional datasheets, footprints and schematics for PZTA92T1G are listed on our Part Details page. You can also find images and similar parts to PZTA92T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZTA92T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZTA92T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZTA92T1G fall under?
The PZTA92T1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to PZTA92T1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZTA92T1G you can contact the distributor directly for product support, shipping queries etc.
Is the PZTA92T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PZTA92T1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for PZTA92T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZTA92T1G often in real-time on the comparison pages.
What if I can't find stock of PZTA92T1G?
You can fill out our help required form which you can use to request a quote for PZTA92T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.