PZTA42 General Purpose and Low VCE(sat) Transistors by ON Semiconductor

NPN Bipolar Small Signal Transistor

Status: Unknown
Series: MPSA42(LEGACY FAIRCHILD)
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This High Voltage NPN Bipolar Transistor is designed for general purpose amplifier applications. This device is housed in the TO-92 package.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.15
3,025
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Compliance Pb-free

Alternative Descriptions

Trans GP BJT NPN 300V 0.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet America
TRANSISTOR, NPN, SOT-223 | element14
Bipolar Transistor, Npn, 300V | Newark Electronics


PZTA42 Automotive qualified products (AEC-Q100|Q101) by Nexperia

PZTA42 - NPN high-voltage transistor

Status: Released for supply
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PZTA42?

Additional datasheets, footprints and schematics for PZTA42 are listed on our Part Details page. You can also find images and similar parts to PZTA42 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PZTA42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZTA42 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PZTA42 fall under?

The PZTA42 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to PZTA42 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PZTA42 you can contact the distributor directly for product support, shipping queries etc.

Is the PZTA42 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for PZTA42 have stock available?

Authorised distributors including Distrelec, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for PZTA42.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PZTA42 often in real-time on the comparison pages.

What if I can't find stock of PZTA42?

You can fill out our help required form which you can use to request a quote for PZTA42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay