Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
3,456
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,456
in stock
|
Buy Now | |
element14
from US$0.30
|
3,456
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | PZTA14 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 1.2 |
V(BR)CEO Min (V) | 30 |
VCE(sat) Max (V) | 1.5 |
hFE Min (k) | 20 |
hFE Max (k) | - |
fT Min (MHz) | 125 |
Package Type | SOT-223-4 / TO-261-4 |
Transistor, Npn, 30V, 1.2A, Sot-223-4 | Newark Electronics |
TRANSISTOR, NPN, 30V, 1.2A, SOT-223-4 | element14 |
Trans Darlington NPN 30V 1.2A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
PZTA14 Series 30 V CE Breakdown 1.2 A NPN Darlington Transistor - SOT-223 | Future Electronics |
Status: | Released for supply |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a PZTA14?
Additional datasheets, footprints and schematics for PZTA14 are listed on our Part Details page. You can also find images and similar parts to PZTA14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZTA14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZTA14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZTA14 fall under?
The PZTA14 is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to PZTA14 when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZTA14 you can contact the distributor directly for product support, shipping queries etc.
Is the PZTA14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PZTA14 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for PZTA14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZTA14 often in real-time on the comparison pages.
What if I can't find stock of PZTA14?
You can fill out our help required form which you can use to request a quote for PZTA14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.