Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 40V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 1W |
DC Collector Current | 200mA |
DC Current Gain hFE | 300hFE |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Continuous Collector Current Ic | 100mA |
Gain Bandwidth ft Typ | 250MHz |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RF Transistor Case | SOT-223 |
Termination Type | Surface Mount Device |
Transistor Type | General Purpose |
TRANSISTOR, PNP 0.2A 40V SOT223 | Farnell |
Bipolar Transistor, Pnp, -40V | Newark Electronics |
Trans GP BJT PNP 40V 0.2A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PZT3906?
Additional datasheets, footprints and schematics for PZT3906 are listed on our Part Details page. You can also find images and similar parts to PZT3906 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZT3906 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZT3906 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZT3906 fall under?
The PZT3906 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to PZT3906 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZT3906 you can contact the distributor directly for product support, shipping queries etc.
Is the PZT3906 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PZT3906 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for PZT3906.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZT3906 often in real-time on the comparison pages.
What if I can't find stock of PZT3906?
You can fill out our help required form which you can use to request a quote for PZT3906 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.