Status: | Active |
---|---|
Series: | PZT2222A |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
154,000
in stock
|
Buy Now | |
element14
from US$0.22
|
37,683
in stock
|
Buy Now | |
Farnell
from US$0.20
|
14,502
in stock
|
Buy Now | |
RS
from US$0.16
|
13,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
10,592
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
5,616
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
5,553
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
354
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
PNP Complement is PZT2907AT1 |
The SOT-223 package can be soldered using wave or reflow. |
SOT-223 package ensures level mounting, resulting in improved thermal conduction, and allows visual inspection of soldered joints. The formed leads absorb thermal stress during soldering, eliminating the possibility of damage to the die. |
Available in 12 mm tape and reel Use PZT2222AT1 to order the 7 inch/1000 unit reel. Use PZT2222AT3 to order the 13 inch/4000 unit reel. BASE 1 |
Pb-Free Packages are Available |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Description | PZT2222A |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 1.5 |
Package Type | SOT-223-4 / TO-261-4D |
PZT2222A Series 40 V 600 mA NPN Silicon Planar Epitaxial Transistor - SOT-223 | Future Electronics |
TRANSISTOR, NPN, SOT-223 | element14 |
Small Signal Switch NPN, PZT2222AT1G | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Transistor, Npn, 40V | Newark Electronics |
onsemi Small Signal Transistor, NPN, 40V, SOT-223 | Distrelec |
Single Bipolar Transistor, NPN, 40 V, 600 mA, 1.5 W, SOT-223, 4 Pins, Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a PZT2222AT1G?
Additional datasheets, footprints and schematics for PZT2222AT1G are listed on our Part Details page. You can also find images and similar parts to PZT2222AT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PZT2222AT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PZT2222AT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PZT2222AT1G fall under?
The PZT2222AT1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to PZT2222AT1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PZT2222AT1G you can contact the distributor directly for product support, shipping queries etc.
Is the PZT2222AT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PZT2222AT1G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for PZT2222AT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PZT2222AT1G often in real-time on the comparison pages.
What if I can't find stock of PZT2222AT1G?
You can fill out our help required form which you can use to request a quote for PZT2222AT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.