Status: | Unknown |
---|---|
Series: | PTS Series |
RoHS: | Unknown |
No distributors results available
Zero Power Resistance at 25°C | 100ohm |
---|---|
Thermistor Mounting | SMD |
Product Range | PTS Series |
Operating Voltage Max | - |
Applications | Temperature Measurement & Control |
Operating Temperature Min | -55°C |
Operating Temperature Max | 155°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Resistance | 100ohm |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Type | PTC |
Where can I find additional details, specifications and documents for a PTS0805M01B100RP100?
Additional datasheets, footprints and schematics for PTS0805M01B100RP100 are listed on our Part Details page. You can also find images and similar parts to PTS0805M01B100RP100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTS0805M01B100RP100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTS0805M01B100RP100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTS0805M01B100RP100 fall under?
The PTS0805M01B100RP100 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PTS0805M01B100RP100 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTS0805M01B100RP100 you can contact the distributor directly for product support, shipping queries etc.
Is the PTS0805M01B100RP100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTS0805M01B100RP100 have stock available?
There is no stock from authorised distributors for PTS0805M01B100RP100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTS0805M01B100RP100 often in real-time on the comparison pages.
What if I can't find stock of PTS0805M01B100RP100?
You can fill out our help required form which you can use to request a quote for PTS0805M01B100RP100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.