Status: | Unknown |
---|---|
Series: | PTCCL - 265 V Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
21
in stock
|
Buy Now | |
element14
from US$0.86
|
21
in stock
|
Buy Now | |
Farnell
from US$0.75
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Wide range of trip and non-trip currents: From 11 mA up to 800 mA |
Small ratio between trip and non-trip currents (It/Int = 1.5 at 25 °C) |
High maximum inrush current (up to 5.5 A) |
Applications |
---|
Overload (current, voltage, temperature) protection in: |
Industrial electronics |
Consumer electronics |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Datasheet |
---|
PTCCL - 265 V Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor, Ptc, 8R4, 20%, Radial | Newark Electronics |
THERMISTOR, PTC, 8R4, 20%, RADIAL | element14 |
Thermistor PTC 8.4Ohm 20% 2-Pin Radial Bulk | Avnet Abacus |
PTCR 12,5mm 8,4R 20% 265V | Rutronik |
Thermistor PTC Radial 320mA 8R4 | RS |
PTC CP LDD 12D5 A320 265 140 B E3 | Future Electronics |
NTC Thermistors, PTC CP LDD 12D5 A320 265 140 B e3 | Vishay Dale PTCCL13H321HBE | RS Americas |
Where can I find additional details, specifications and documents for a PTCCL13H321HBE?
Additional datasheets, footprints and schematics for PTCCL13H321HBE are listed on our Part Details page. You can also find images and similar parts to PTCCL13H321HBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTCCL13H321HBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCCL13H321HBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTCCL13H321HBE fall under?
The PTCCL13H321HBE is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PTCCL13H321HBE when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTCCL13H321HBE you can contact the distributor directly for product support, shipping queries etc.
Is the PTCCL13H321HBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTCCL13H321HBE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Rutronik have stock available or on a lead time for PTCCL13H321HBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTCCL13H321HBE often in real-time on the comparison pages.
What if I can't find stock of PTCCL13H321HBE?
You can fill out our help required form which you can use to request a quote for PTCCL13H321HBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.