Status: | Unknown |
---|---|
Series: | PTCCL - 265 V Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
1,490
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
347
in stock
|
Buy Now | |
element14
from US$0.53
|
187
in stock
|
Buy Now | |
Farnell
from US$0.50
|
187
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now |
Wide range of trip and non-trip currents: From 11 mA up to 800 mA |
Small ratio between trip and non-trip currents (It/Int = 1.5 at 25 °C) |
High maximum inrush current (up to 5.5 A) |
Applications |
---|
Overload (current, voltage, temperature) protection in: |
Industrial electronics |
Consumer electronics |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Datasheet |
---|
PTCCL - 265 V Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Application Matrix |
Tradeshow Brochure |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
PTCCL Series ╪5 mm 265 V 80 mA 3 kOhm Overload Protection PTC Thermistor | Future Electronics |
Ptc Thermistor, 265V, 3 Kohm, Th | Newark Electronics |
Vishay PTC Thermistor PTC 3kOhm 20mm | Distrelec |
THERMISTOR, PTC, 3K, 20%, RADIAL | element14 |
Fuse: PTC thermistor | Transfer Multisort Elektronik |
Thermistor PTC Radial 11mA 3K | RS |
Thermistor PTC 3KOhm 20% 2-Pin Radial Bulk | Avnet Abacus |
PTCR 5mm 3K 20% 265V | Rutronik |
NTC Thermistors, PTC CP LDD 5D00 A011 265 140 B e3 | Vishay Dale PTCCL05H110HBE | RS Americas |
Where can I find additional details, specifications and documents for a PTCCL05H110HBE?
Additional datasheets, footprints and schematics for PTCCL05H110HBE are listed on our Part Details page. You can also find images and similar parts to PTCCL05H110HBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTCCL05H110HBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTCCL05H110HBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTCCL05H110HBE fall under?
The PTCCL05H110HBE is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to PTCCL05H110HBE when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTCCL05H110HBE you can contact the distributor directly for product support, shipping queries etc.
Is the PTCCL05H110HBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTCCL05H110HBE have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for PTCCL05H110HBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTCCL05H110HBE often in real-time on the comparison pages.
What if I can't find stock of PTCCL05H110HBE?
You can fill out our help required form which you can use to request a quote for PTCCL05H110HBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.