Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$8.93
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 230VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Filter Terminals | Quick Connect |
PS0SXD000=C1012 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: None Product Orientation: Vertical Power Entry Module Dual AC (Series/Parallel) DPST | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0SXD000 | Internal Number: 1-6609101-2 | TE Connectivity | TE Store |
Module, Power Entry, Snap-in, Dual Fuse, Unfiltered, Transformer Apps., | TE Connectivity PS0SXD000 | RS Americas |
Pwr Entry Mod, Iec 60320 C14, 10A, 250V Rohs Compliant: Yes |Corcom Te Connectivity PS0SXD000 | Newark Electronics |
Power Entry Module Unfiltered M 3 POS 250VAC 10A Switch/Fuse ST 1 Port | Avnet America |
POWER ENTRY MODULE, PLUG, 10A | element14 |
PWR ENTRY MOD, IEC 60320 C14, 10A, 250V | Farnell |
Power Entry Module, 230V, 3 A, 0.15 - 30 MHz, Snap-in Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a PS0SXD000?
Additional datasheets, footprints and schematics for PS0SXD000 are listed on our Part Details page. You can also find images and similar parts to PS0SXD000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0SXD000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0SXD000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0SXD000 fall under?
The PS0SXD000 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0SXD000 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0SXD000 you can contact the distributor directly for product support, shipping queries etc.
Is the PS0SXD000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0SXD000 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for PS0SXD000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0SXD000 often in real-time on the comparison pages.
What if I can't find stock of PS0SXD000?
You can fill out our help required form which you can use to request a quote for PS0SXD000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.