Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
PS0SSSS6A=C1075 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (SMPS) Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module Dual AC (SMPS) DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0SSSS6A | Internal Number: 3-6609107-1 | TE Connectivity | TE Store |
Emi/Rfi Power Line Filter, 6A 500Ua | Newark Electronics |
EMI/RFI POWER LINE FILTER, 6A 500UA | element14 |
Corcom | RS Americas |
Where can I find additional details, specifications and documents for a PS0SSSS6A?
Additional datasheets, footprints and schematics for PS0SSSS6A are listed on our Part Details page. You can also find images and similar parts to PS0SSSS6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0SSSS6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0SSSS6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0SSSS6A fall under?
The PS0SSSS6A is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0SSSS6A when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0SSSS6A you can contact the distributor directly for product support, shipping queries etc.
Is the PS0SSSS6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0SSSS6A have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PS0SSSS6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0SSSS6A often in real-time on the comparison pages.
What if I can't find stock of PS0SSSS6A?
You can fill out our help required form which you can use to request a quote for PS0SSSS6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.