Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Quick Connect |
Connector, Pwr Entry, Plug, 10A, 250Vac | Newark Electronics |
CONNECTOR, PWR ENTRY, PLUG, 10A, 250VAC | element14 |
Where can I find additional details, specifications and documents for a PS0S0DSXB=C1265?
Additional datasheets, footprints and schematics for PS0S0DSXB=C1265 are listed on our Part Details page. You can also find images and similar parts to PS0S0DSXB=C1265 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0S0DSXB=C1265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0S0DSXB=C1265 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0S0DSXB=C1265 fall under?
The PS0S0DSXB=C1265 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0S0DSXB=C1265 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0S0DSXB=C1265 you can contact the distributor directly for product support, shipping queries etc.
Is the PS0S0DSXB=C1265 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0S0DSXB=C1265 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PS0S0DSXB=C1265.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0S0DSXB=C1265 often in real-time on the comparison pages.
What if I can't find stock of PS0S0DSXB=C1265?
You can fill out our help required form which you can use to request a quote for PS0S0DSXB=C1265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.