Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$20.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.08
|
116
in stock
|
Buy Now | |
element14
from US$24.25
|
116
in stock
|
Buy Now | |
TE Store
from US$48.17
|
56
in stock
|
Buy Now | |
Rapid Electronics
from US$35.12
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$39.10
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$20.89
|
-
|
Buy Now | |
Avnet America
from US$37.21
|
-
|
Buy Now | |
RS Americas
from US$27.92
|
-
|
Buy Now | |
TTI Europe
from US$21.24
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 3A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Filter Terminals | Quick Connect |
Filter Type | EMI RFI |
Leakage Current Max | 500µA |
FILTER, INLET, IEC, DUAL FUSE, 3A | element14 |
PS0S0DS3A=C1182 Filter Type: Power Entry Module Input Voltage Selection: Single AC Filter Switch Type: DPST Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry Module Single AC DPST Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PS0S0DS3A | Internal Number: 7-6609107-0 | TE Connectivity | TE Store |
AC Power Entry Modules 3A DUAL FUSE SNAP IN MOUNT | Rapid Electronics |
Connector, Power Entry, Rcpt, 10A, 250Vac | Newark Electronics |
Power Entry Module Filtered M 3 POS 250VAC 3A Switch/Fuse ST 1 Port | Avnet America |
Filter, PS0S0DS3A=C1182 | TE Connectivity PS0S0DS3A | RS Americas |
3A 250V SWITCHED FUSED | TTI Europe |
Where can I find additional details, specifications and documents for a PS0S0DS3A?
Additional datasheets, footprints and schematics for PS0S0DS3A are listed on our Part Details page. You can also find images and similar parts to PS0S0DS3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS0S0DS3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS0S0DS3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS0S0DS3A fall under?
The PS0S0DS3A is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS0S0DS3A when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS0S0DS3A you can contact the distributor directly for product support, shipping queries etc.
Is the PS0S0DS3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS0S0DS3A have stock available?
Authorised distributors including element14, Farnell, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for PS0S0DS3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS0S0DS3A often in real-time on the comparison pages.
What if I can't find stock of PS0S0DS3A?
You can fill out our help required form which you can use to request a quote for PS0S0DS3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.