Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.01
|
18
in stock
|
Buy Now | |
TE Store
from US$43.03
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$21.47
|
18
in stock
|
Buy Now | |
element14
from US$18.66
|
18
in stock
|
Buy Now | |
RS Americas
from US$17.98
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$9.75
|
5
in stock
|
Buy Now | |
Avnet America
from US$19.58
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
PS000SH60=C1051 Filter Type: Power Entry Module Input Voltage Selection: Single AC Filter Switch Type: No Switch Filter Shield Type: None Product Orientation: Vertical Power Entry Module Single AC Switch | Corcom P Series Multi-Function Inlet Fil | Part Number: PS000SH60 | Internal Number: 6609106-3 | TE Connectivity | TE Store |
Suppression Filter, Emi/Rfi, 6A, 5 Ua | Newark Electronics |
SUPPRESSION FILTER, EMI/RFI, 6A, 5 uA | element14 |
AC Power Entry Modules, C1051, 6609106-4, Corcom P Series | TE Connectivity PS000SH60 | RS Americas |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Fuse ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a PS000SH60?
Additional datasheets, footprints and schematics for PS000SH60 are listed on our Part Details page. You can also find images and similar parts to PS000SH60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PS000SH60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PS000SH60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PS000SH60 fall under?
The PS000SH60 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PS000SH60 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PS000SH60 you can contact the distributor directly for product support, shipping queries etc.
Is the PS000SH60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PS000SH60 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PS000SH60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PS000SH60 often in real-time on the comparison pages.
What if I can't find stock of PS000SH60?
You can fill out our help required form which you can use to request a quote for PS000SH60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.