Status: | Unknown |
---|---|
Series: | PRD Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 30A |
Product Range | PRD Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Screw |
Prd-7Dg0-24=Prd Rohs Compliant: Yes |Te Connectivity PRD-7DG0-24 | Newark Electronics |
RELAY, DPST-NO, 240VAC, 30A | element14 |
Electromechanical Relay DPST-NO 30A 24VDC 288Ohm | Avnet America |
TYCO P&B HEAVY DUTY OPEN RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PRD-7DG0-24?
Additional datasheets, footprints and schematics for PRD-7DG0-24 are listed on our Part Details page. You can also find images and similar parts to PRD-7DG0-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PRD-7DG0-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PRD-7DG0-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PRD-7DG0-24 fall under?
The PRD-7DG0-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PRD-7DG0-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PRD-7DG0-24 you can contact the distributor directly for product support, shipping queries etc.
Is the PRD-7DG0-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PRD-7DG0-24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Relay Specialties have stock available or on a lead time for PRD-7DG0-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PRD-7DG0-24 often in real-time on the comparison pages.
What if I can't find stock of PRD-7DG0-24?
You can fill out our help required form which you can use to request a quote for PRD-7DG0-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.