Status: | Active |
---|---|
Series: | PN2222A (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0338
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
8,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
45,537
in stock
|
Buy Now | |
Farnell
from US$0.06
|
43,566
in stock
|
Buy Now | |
element14
from US$0.06
|
43,435
in stock
|
Buy Now | |
Future Electronics
from US$0.0343
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.0338
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available* |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | PN2222A (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 LF |
Transistor, Npn, 40V, To-92 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 40V, TO-226AA-3 | Farnell |
PN Series NPN 625 mW 40 V 1 A Through Hole General Purpose Transistor - TO-92-3 | Future Electronics |
Transistor, Fairchild, PN2222ATFR | RS |
Transistor GP BJT NPN 40V 1A 3-Pin TO-92 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PN2222ATFR?
Additional datasheets, footprints and schematics for PN2222ATFR are listed on our Part Details page. You can also find images and similar parts to PN2222ATFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN2222ATFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN2222ATFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN2222ATFR fall under?
The PN2222ATFR is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to PN2222ATFR when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN2222ATFR you can contact the distributor directly for product support, shipping queries etc.
Is the PN2222ATFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PN2222ATFR have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and RS have stock available or on a lead time for PN2222ATFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN2222ATFR often in real-time on the comparison pages.
What if I can't find stock of PN2222ATFR?
You can fill out our help required form which you can use to request a quote for PN2222ATFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.