Status: | Unknown |
---|---|
Series: | PME295 Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
3,680
in stock
|
Buy Now | |
Rutronik
from US$0.71
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
346
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$1.10
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now |
Capacitance | 470pF |
---|---|
Product Range | PME295 Series |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 115°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Lead Spacing | 15mm |
Voltage Rating | 440VAC |
Voltage Rating VAC | 440V |
PME295 pcb mount cap,470pF 440Vac | RS |
FF 470pF 440Vac 20% Y1 P15 MP | Rutronik |
KEMET Y Capacitor, 470pF, 440VAC, 20% | Distrelec |
Safety Capacitor, 470 pF, 440 VAC, � 20%, Y1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
470Pf Ac 20V |Kemet PME295RB3470MR30 | Newark Electronics |
Safety Capacitor, 470 pF, 440 VAC, ± 20%, Y1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
470pF +/-20% 480 V ac Paper Capacitor (Through Hole Mounting) | KEMET PME295RB3470MR30 | RS Americas |
Where can I find additional details, specifications and documents for a PME295RB3470MR30?
Additional datasheets, footprints and schematics for PME295RB3470MR30 are listed on our Part Details page. You can also find images and similar parts to PME295RB3470MR30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PME295RB3470MR30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PME295RB3470MR30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PME295RB3470MR30 fall under?
The PME295RB3470MR30 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PME295RB3470MR30 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PME295RB3470MR30 you can contact the distributor directly for product support, shipping queries etc.
Is the PME295RB3470MR30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PME295RB3470MR30 have stock available?
Authorised distributors including RS, Rutronik, Distrelec, Avnet Abacus and Newark Electronics have stock available or on a lead time for PME295RB3470MR30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PME295RB3470MR30 often in real-time on the comparison pages.
What if I can't find stock of PME295RB3470MR30?
You can fill out our help required form which you can use to request a quote for PME295RB3470MR30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.