Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 20VDC |
Current Rating | 7.5A |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Connector Type | Circular |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Contact Termination | Crimp |
Insulation Resistance | 50mohm |
No. of Contacts | 4Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Plug |
---|---|
Voltage Rating | 20VDC |
Current Rating | 7.5A |
Connector Mounting | Cable Mount |
Contact Termination Type | Crimp |
Connector Body Material | Nylon (Polyamide) Body |
RoHS Compliant | Yes |
PLUG, DC POWER, FREE, 4 POLE | element14 |
Connector, Dc Power, Plug, 4 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a PM4490002-A05?
Additional datasheets, footprints and schematics for PM4490002-A05 are listed on our Part Details page. You can also find images and similar parts to PM4490002-A05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM4490002-A05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM4490002-A05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM4490002-A05 fall under?
The PM4490002-A05 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PM4490002-A05 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM4490002-A05 you can contact the distributor directly for product support, shipping queries etc.
Is the PM4490002-A05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM4490002-A05 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PM4490002-A05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM4490002-A05 often in real-time on the comparison pages.
What if I can't find stock of PM4490002-A05?
You can fill out our help required form which you can use to request a quote for PM4490002-A05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.