Status: | Active |
---|---|
Series: | PIC18F27K40 |
RoHS: | Compliant |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.52
|
1,288
in stock
|
Buy Now | |
element14
from US$1.88
|
1,233
in stock
|
Buy Now | |
Farnell
from US$1.79
|
1,233
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
427
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.34
|
240
in stock
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
PIC18 Core with 83 Instructions, 31 Stack Levels |
Internal 64MHz oscillator |
Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) |
Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) |
128 KB Flash Program Memory with self read/write capability |
3728 Bytes Data SRAM Memory |
1024 Bytes of EEPROM |
24 x 10-bit ADC channels |
1 x 5-bit DAC |
2 x Comparators |
Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels |
Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders |
1 x Zero-Cross Detect |
2 x I2C/SPI |
2 x EUSART with LIN support |
CRC with Memory Scan |
Windowed Watchdog Timer (WWDT) |
1 x Hardware Limit Timer (HLT) |
1 x Complementary Waveform Generator |
2 x standalone 10-bit PWM modules |
2 x Capture/Compare/PWM modules |
Three 8-bit Timers/Counters |
Four 16-bit Timers/Counters |
1 x Hardware Limit Timer (HLT) |
Extended Watchdog Timer (WDT) |
eXtreme Low Power (XLP) technology |
Doze, Idle, and Sleep Power Saving Operating Modes |
Sleep mode: 50nA @ 1.8V, typical |
Low Current Power-on Reset (POR) |
Active mode: 32uA/MHz @ 1.8V, typical |
Brown-out Reset (BOR) |
Low-Power BOR (LPBOR) |
Peripheral Pin Select |
In-Circuit Debug Integrated On-Chip |
In-Circuit Serial Programing (ICSP) via Two Pins |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 3 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (61) |
Brochures |
---|
PIC18F K40 Sell Sheet |
Programming Specifications |
---|
PIC18(L)F2X/4XK40 Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1016 |
Shipping Weight (kg) | 0.163934 |
Lead Count | 28 |
Package Type | QFN |
Package Width or Size | 6x6x0.9mm |
Soldering Composition | Matte Tin |
128KB Flash, 4KB RAM, 1KB EE, 10b ADC2, DAC, COMP, PWM, CWG, HLT, WWDT, | Microchip Technology |
MCU, 8BIT, PIC18F, 64MHZ, QFN-28 | element14 |
128Kb Flash, 4Kb Ram, 256B Eeprom, 10-Bit Adc2, 5-Bit Dac, Comp, Pwm, Ccp, Cwg, Hlt, Wwdt, Scan/Crc, Zcd, Pps, Eusart, Spi/I2C, Idle/Doze/Pmd 28 Qfn 6X6X0.9Mm Tube Rohs Compliant: Yes |Microchip PIC18F27K40-I/ML | Newark Electronics |
IC: PIC microcontroller | Transfer Multisort Elektronik |
128KB Flash, 4KB RAM, 256B EEPROM, 10-bi | RS |
MCU 8-Bit PIC18F PIC RISC 128KB Flash 2.5V/3.3V/5V 28-Pin QFN Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC18F27K40-I/ML?
Additional datasheets, footprints and schematics for PIC18F27K40-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC18F27K40-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F27K40-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F27K40-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F27K40-I/ML fall under?
The PIC18F27K40-I/ML is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC18F27K40-I/ML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F27K40-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F27K40-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F27K40-I/ML have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for PIC18F27K40-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F27K40-I/ML often in real-time on the comparison pages.
What if I can't find stock of PIC18F27K40-I/ML?
You can fill out our help required form which you can use to request a quote for PIC18F27K40-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.