Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel |
Contact Termination | Solder |
Connector, Power Entry, Inlet W/ Filter, 10A | Newark Electronics |
AMP6-6609930-7 | Avnet America |
CONNECTOR, POWER ENTRY, INLET W/ FILTER, 10A | element14 |
Special Order: PE000DHXA=C2381 Filter Type: Power Entry (Filtered/Unfiltered) Input Voltage Selection: Single AC Filter Switch Type: No Switch Filter Shield Type: Filter Shield Product Orientation: Vertical Power Entry (Filtered/Unfiltered) Single AC Switch Filter Shield | Corcom P Series Multi-Function Inlet Fil | Part Number: PE000DHXA | Internal Number: 6-6609930-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a PE000DHXA?
Additional datasheets, footprints and schematics for PE000DHXA are listed on our Part Details page. You can also find images and similar parts to PE000DHXA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE000DHXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE000DHXA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE000DHXA fall under?
The PE000DHXA is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PE000DHXA when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE000DHXA you can contact the distributor directly for product support, shipping queries etc.
Is the PE000DHXA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE000DHXA have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for PE000DHXA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE000DHXA often in real-time on the comparison pages.
What if I can't find stock of PE000DHXA?
You can fill out our help required form which you can use to request a quote for PE000DHXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.