Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 25V |
---|---|
Continuous Drain Current Id | 2A |
Power Dissipation Pd | 6W |
Operating Frequency Min | - |
Operating Frequency Max | 1GHz |
RF Transistor Case | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -65°C |
Transistor Type | RF FET |
Rf Fet Transistor, 25 V, 2 A, 6 W, 1 Ghz, Sot-89 Rohs Compliant: Yes |Stmicroelectronics PD84002 | Newark Electronics |
Single N-Channel 25 V 6 W Silicon Mosfet - SOT-89 | Future Electronics |
MOSFET, RF, N-CH, 25V, 2A, SOT-89-3 | element14 |
Where can I find additional details, specifications and documents for a PD84002?
Additional datasheets, footprints and schematics for PD84002 are listed on our Part Details page. You can also find images and similar parts to PD84002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD84002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD84002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD84002 fall under?
The PD84002 is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PD84002 when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD84002 you can contact the distributor directly for product support, shipping queries etc.
Is the PD84002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD84002 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for PD84002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD84002 often in real-time on the comparison pages.
What if I can't find stock of PD84002?
You can fill out our help required form which you can use to request a quote for PD84002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.