PD55015-E STPOWER RF LDMOS Transistors by STMicroelectronics

RF power transistor from the LdmoST plastic family of N-channel enhancement-mode lateral MOSFETs

Status: Active
Series: PD55015-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The PD55015-E is a common source N-channel, enhancement-mode lateral field-effect RF power transistor. It is designed for high gain, broad band commercial and industrial applications. It operates at 12 V in common source mode at frequencies of up to 1 GHz. The PD55015-E boasts the excellent gain, linearity and reliability thanks to ST’s latest LDMOS technology mounted in the first true SMD plastic RF power package, the PowerSO-10RF. The PD55015-E’s superior linearity performance makes it an ideal solution for car mobile radios. The PowerSO-10RF plastic package is designed for high reliability, and is the first JEDEC-approved, high power SMD package from ST. It has been optimized for RF requirements and offers excellent RF performance and ease of assembly. Mounting recommendations are provided in application note AN1294, available on www.st.com.

Where to Buy

Prices starting from US$14.08

Distributor Stock
Logo for RS
RS
from US$17.99
999
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$15.37
-
Buy Now
Logo for Avnet America
Avnet America
from US$14.21
-
Buy Now
Logo for element14
element14
from US$18.83
-
Buy Now
Logo for Farnell
Farnell
from US$14.08
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Excellent thermal stability
Common source configuration
POUT =15 W with 14dB gain @ 500 MHz/12.5 V

Alternative Descriptions

RF Power MOSFET Transistor PowerSO-10RF | RS
POWERSO-10 R.F. (GULL WING) | Future Electronics
Transistor RF FET N-CH 40V 5A 500MHz 3-Pin PowerSO-10RF Tube | Avnet America
MOSFET, RF, 15W, 500MHZ | element14
N Ch Rf Power Transistor, 40V, 5A, Powerso-10Rf | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PD55015-E?

Additional datasheets, footprints and schematics for PD55015-E are listed on our Part Details page. You can also find images and similar parts to PD55015-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PD55015-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD55015-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PD55015-E fall under?

The PD55015-E is listed under Radio Frequency Transistors > STPOWER RF LDMOS Transistors > Mobile & Wideband Comms > 7V & 13.6V LDMOS.

Can I view similar or alternative parts?

You can view similar parts to PD55015-E when available in the 7V & 13.6V LDMOS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PD55015-E you can contact the distributor directly for product support, shipping queries etc.

Is the PD55015-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for PD55015-E have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PD55015-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PD55015-E often in real-time on the comparison pages.

What if I can't find stock of PD55015-E?

You can fill out our help required form which you can use to request a quote for PD55015-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay