Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
I/O Expander, 16Bit, 400Khz, Soic-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCF8575DW?
Additional datasheets, footprints and schematics for PCF8575DW are listed on our Part Details page. You can also find images and similar parts to PCF8575DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF8575DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF8575DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF8575DW fall under?
The PCF8575DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCF8575DW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF8575DW you can contact the distributor directly for product support, shipping queries etc.
Is the PCF8575DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF8575DW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PCF8575DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF8575DW often in real-time on the comparison pages.
What if I can't find stock of PCF8575DW?
You can fill out our help required form which you can use to request a quote for PCF8575DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.