Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
9,795
in stock
|
Buy Now | |
Texas Instruments
from US$0.19
|
248,142
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
5,965
in stock
|
Buy Now | |
Farnell
from US$0.28
|
5,965
in stock
|
Buy Now | |
element14
from US$0.29
|
5,955
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
1,471
in stock
|
Buy Now |
No. of Inputs | 2 |
---|---|
Output Current | 64mA |
Propagation Delay | 1.5ns |
No. of Pins | 8Pins |
Logic Case Style | VSSOP |
Supply Voltage Min | 0V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-bit bidirectional 400-kHz I2C/SMBus voltage level translator | Texas Instruments |
I2C Translator 8-Pin US8 | RS |
Ic, I2C/Smbus Translator, Smd, 9306 | Newark Electronics |
IC, I2C/SMBUS TRANSLATOR, SMD, 9306 | Farnell |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PCA9306DCUR?
Additional datasheets, footprints and schematics for PCA9306DCUR are listed on our Part Details page. You can also find images and similar parts to PCA9306DCUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9306DCUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9306DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9306DCUR fall under?
The PCA9306DCUR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to PCA9306DCUR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9306DCUR you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9306DCUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9306DCUR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for PCA9306DCUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9306DCUR often in real-time on the comparison pages.
What if I can't find stock of PCA9306DCUR?
You can fill out our help required form which you can use to request a quote for PCA9306DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.