Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
6,300
in stock
|
Buy Now | |
Texas Instruments
from US$0.17
|
43,906
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
9,933
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
8,933
in stock
|
Buy Now | |
Micros
from US$0.33
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now |
No. of Inputs | 2 |
---|---|
Output Current | 64mA |
Propagation Delay | 900ps |
No. of Pins | 8Pins |
Logic Case Style | SSOP |
Supply Voltage Min | 0V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9306 |
Logic IC Base Number | 9306 |
Logic IC Function | Dual Bidirectional I2C Bus and SMBus Voltage-Level Translator |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 0V to 5V |
Termination Type | Surface Mount Device |
2-bit bidirectional 400-kHz I2C/SMBus voltage level translator | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
I2C Translator 8-Pin SSOP | RS |
Dual Bidirectional I2C Bus & SMBus Voltage-Level Translator, -40÷85°C | Micros |
Ic, Translator, Dual, Bi, 8Ssop | Newark Electronics |
IC, TRANSLATOR, DUAL, BI, 8SSOP | element14 |
Where can I find additional details, specifications and documents for a PCA9306DCTR?
Additional datasheets, footprints and schematics for PCA9306DCTR are listed on our Part Details page. You can also find images and similar parts to PCA9306DCTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9306DCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9306DCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9306DCTR fall under?
The PCA9306DCTR is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to PCA9306DCTR when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9306DCTR you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9306DCTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9306DCTR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, RS and Micros have stock available or on a lead time for PCA9306DCTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9306DCTR often in real-time on the comparison pages.
What if I can't find stock of PCA9306DCTR?
You can fill out our help required form which you can use to request a quote for PCA9306DCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.