Status: | Unknown |
---|---|
Series: | P6SMB Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
20,890
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
66,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
50,600
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
24,000
in stock
|
Buy Now | |
element14
from US$0.09
|
15,530
in stock
|
Buy Now | |
Farnell
from US$0.08
|
15,530
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
6,470
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,990
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
760
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | P6SMB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58.1V |
Clamping Voltage Vc Max | 92V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.6V |
Breakdown Voltage Max | 71.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 71.4V |
Diode Type | Unidirectional TVS |
Peak Pulse Current Ippm | 6.8A |
Power Dissipation Pd | 3W |
Stand-off Voltage | 58.1V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | P6SMB series |
RoHS: | Unknown |
Product Range | P6SMB series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 58.1V |
Clamping Voltage Vc Max | 92V |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 64.6V |
Breakdown Voltage Max | 71.4V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
600W 6.8VBR 5% UNI DO214AA | TTI Europe |
P6SMB Series 10.5 Vcl 600 W Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
Diode TVS Uni-Directional 5.8V 600W SMB | RS |
TVS-DIODE UNI 0,6KW 6,8V SMB | Rutronik |
Littelfuse TVS Diode, Uni-Directional, 58.1V, 6.6A, DO-214AA | Distrelec |
TVS Diode, Uni-Directional, 600W, Surface Mount, 2-Pin DO-214AA P6SMSB Series | Littelfuse P6SMB6.8A | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS DIODE, UNIDIR, 5.8V, 600W, SMB | element14 |
DIO TVS VBD 68V 600W UNIDIR SMB | Avnet America |
DIO TVS VBD 6.8V 600W UNIDIR SMB | Avnet Abacus |
Where can I find additional details, specifications and documents for a P6SMB68A?
Additional datasheets, footprints and schematics for P6SMB68A are listed on our Part Details page. You can also find images and similar parts to P6SMB68A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6SMB68A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6SMB68A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6SMB68A fall under?
The P6SMB68A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to P6SMB68A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6SMB68A you can contact the distributor directly for product support, shipping queries etc.
Is the P6SMB68A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P6SMB68A have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Future Electronics, RS and element14 have stock available or on a lead time for P6SMB68A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6SMB68A often in real-time on the comparison pages.
What if I can't find stock of P6SMB68A?
You can fill out our help required form which you can use to request a quote for P6SMB68A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.