Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
4,090
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
3,825
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 43.6 V |
Breakdown VoltageVBR Min(V) | 48.5 V |
BreakdownVoltageVBR Max (V) | 53.6 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 70.1 V |
Status: | Unknown |
---|---|
Series: | P6KE5 Series |
RoHS: | Unknown |
Product Range | P6KE5 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 43.6V |
Clamping Voltage Vc Max | 70.1V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 48.5V |
Breakdown Voltage Max | 53.6V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage | 48.5V |
Breakdown Voltage Range | 48.5V to 53.6V |
Breakover Voltage Min | 48.5V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 8.6A |
Power Dissipation Pd | 600W |
Stand-off Voltage | 43.6V |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 43.6V |
Breakdown Voltage Min | 48.5V |
Breakdown Voltage Max | 53.6V |
Clamping Voltage Vc Max | 70.1V |
Peak Pulse Current Ippm | 8.7A |
No. of Pins | 2 |
P6KE Series 70.1 V 0.6 kW Through Hole Bi-Directional TVS Diode - DO-204AC | Future Electronics |
Littelfuse TVS Diode, Bi-Directional, 43.6V, 8.7A, DO-204AC | Distrelec |
Diode, TVS, For Data/Comm, Industrial Equip, 8.7A, Thru-Hole, Solder Term | Littelfuse P6KE51CA | RS Americas |
Tvs Diode, 600W, 51V, Do-15 | Newark Electronics |
TVS DIODE, 600W, 51V, DO-15 | element14 |
600W 51VBR 5% BI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a P6KE51CA?
Additional datasheets, footprints and schematics for P6KE51CA are listed on our Part Details page. You can also find images and similar parts to P6KE51CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE51CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE51CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE51CA fall under?
The P6KE51CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE51CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE51CA you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE51CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE51CA have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Distrelec, RS Americas and RS have stock available or on a lead time for P6KE51CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE51CA often in real-time on the comparison pages.
What if I can't find stock of P6KE51CA?
You can fill out our help required form which you can use to request a quote for P6KE51CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.