Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
1,871
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,180
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,871
in stock
|
Buy Now | |
element14
from US$0.13
|
1,871
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
1,753
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 36.8 V |
Breakdown VoltageVBR Min(V) | 40.9 V |
BreakdownVoltageVBR Max (V) | 45.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 59.3 V |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36.8V |
Clamping Voltage Vc Max | 59.3V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Littelfuse TVS Diode, Uni-Directional, 36.8V, 10.3A, DO-204AC | Distrelec |
Tvs Diode, 600W, 36.8V, Unidir, Do-204Ac Rohs Compliant: Yes |Littelfuse P6KE43A | Newark Electronics |
P6KE Series 59.3 V 0.6 kW Through Hole Uni-Directional TVS Diode - DO-204AC | Future Electronics |
600W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse P6KE43A | RS Americas |
600W 43VBR 5% UNI DO204AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36.8V |
Clamping Voltage Vc Max | 59.3V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a P6KE43A?
Additional datasheets, footprints and schematics for P6KE43A are listed on our Part Details page. You can also find images and similar parts to P6KE43A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE43A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE43A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE43A fall under?
The P6KE43A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE43A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE43A you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE43A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE43A have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for P6KE43A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE43A often in real-time on the comparison pages.
What if I can't find stock of P6KE43A?
You can fill out our help required form which you can use to request a quote for P6KE43A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.