Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
56,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
4,533
in stock
|
Buy Now | |
element14
from US$0.13
|
4,533
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
4,110
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,900
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 18.8 V |
Breakdown VoltageVBR Min(V) | 20.9 V |
BreakdownVoltageVBR Max (V) | 23.1 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 30.6 V |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18.8V |
Clamping Voltage Vc Max | 30.6V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20.9V |
Breakdown Voltage Max | 23.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18.8V |
Clamping Voltage Vc Max | 30.6V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | 23.1V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakover Voltage Min | 20.9V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Peak Pulse Current Ippm | 20A |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 18.8V |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18.8V |
Clamping Voltage Vc Max | 30.6V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Tvs Diode, 600W, 18.8V, Unidir, Do-204Ac Rohs Compliant: Yes |Littelfuse P6KE22A | Newark Electronics |
Littelfuse TVS Diode, Uni-Directional, 18.8V, 19.9A, DO-204AC | Distrelec |
TVS DIODE AXIAL LEAD - P6KE22A TR | Future Electronics |
600W 22VBR 5% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a P6KE22A?
Additional datasheets, footprints and schematics for P6KE22A are listed on our Part Details page. You can also find images and similar parts to P6KE22A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE22A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE22A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE22A fall under?
The P6KE22A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE22A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE22A you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE22A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE22A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Transfer Multisort Elektronik and CoreStaff have stock available or on a lead time for P6KE22A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE22A often in real-time on the comparison pages.
What if I can't find stock of P6KE22A?
You can fill out our help required form which you can use to request a quote for P6KE22A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.