Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
2,137
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
3,875
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,435
in stock
|
Buy Now | |
element14
from US$0.27
|
2,137
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 600 W |
Reverse Standoff Voltage VRWM(V) | 11.1 V |
Breakdown VoltageVBR Min(V) | 12.4 V |
BreakdownVoltageVBR Max (V) | 13.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 18.2 V |
Status: | Unknown |
---|---|
Series: | P6KE1 Series |
RoHS: | Unknown |
Product Range | P6KE1 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 11.1V |
Clamping Voltage Vc Max | 18.2V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 12.4V |
Breakdown Voltage Max | 13.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | DO-204AC |
Body Diameter | 3.56mm |
Breakdown Voltage | 13V |
Breakdown Voltage Range | 12.4V to 13.7V |
Breakover Voltage Min | 12.4V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Peak Pulse Current Ippm | 33A |
Power Dissipation Pd | 5W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 11.1V |
Termination Type | Axial Leaded |
Test Current | 1mA |
Uni / Bi Directional Polarity | Unidirectional |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 11.1V |
Clamping Voltage Vc Max | 18.2V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 12.4V |
Breakdown Voltage Max | 13.7V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Unknown |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 11.1V |
Clamping Voltage Vc Max | 18.2V |
Diode Case Style | DO-204AC |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | P6KE Series |
RoHS: | Compliant |
Product Range | P6KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 11.1V |
Clamping Voltage Vc Max | 18.2V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 12.4V |
RoHS Compliant | Yes |
Littelfuse TVS Diode, Uni-Directional, 11.1V, 33.5A, DO-204AC | Distrelec |
Tvs Diode, 600W, 13V, Do-15, Full Reel | Newark Electronics |
ESD Suppressors / TVS Diodes 11.1Vr 600W 33A 5% Uni-Directional | Future Electronics |
600W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse P6KE13A | RS Americas |
600W 13VBR 5% UNI DO204AC | TTI Europe |
Where can I find additional details, specifications and documents for a P6KE13A?
Additional datasheets, footprints and schematics for P6KE13A are listed on our Part Details page. You can also find images and similar parts to P6KE13A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P6KE13A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P6KE13A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P6KE13A fall under?
The P6KE13A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to P6KE13A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P6KE13A you can contact the distributor directly for product support, shipping queries etc.
Is the P6KE13A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for P6KE13A have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for P6KE13A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P6KE13A often in real-time on the comparison pages.
What if I can't find stock of P6KE13A?
You can fill out our help required form which you can use to request a quote for P6KE13A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.