Status: | Unknown |
---|---|
Series: | P600G Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Rutronik
from US$0.08
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,430
in stock
|
Buy Now | |
Conrad
from US$0.20
|
1,413
in stock
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Schukat Electronic
from US$0.28
|
-
|
Buy Now | |
Distrelec
from US$0.15
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 400A |
Operating Temperature Max | 150°C |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Product Range | P600G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 400A |
Diode Polarity | Cathode |
Diode Type | Standard Recovery |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
DIODE, STANDARD, 6A, 400V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | YES |
---|
RECTIFIER, SINGLE, 400V, 6A, P600 | Farnell |
Rectifier, Single, 400V, 6A, P600 | Newark Electronics |
Where can I find additional details, specifications and documents for a P600G?
Additional datasheets, footprints and schematics for P600G are listed on our Part Details page. You can also find images and similar parts to P600G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P600G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P600G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P600G fall under?
The P600G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to P600G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P600G you can contact the distributor directly for product support, shipping queries etc.
Is the P600G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P600G have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Conrad, element14 and Schukat Electronic have stock available or on a lead time for P600G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P600G often in real-time on the comparison pages.
What if I can't find stock of P600G?
You can fill out our help required form which you can use to request a quote for P600G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.