Status: | Unknown |
---|---|
Series: | P410 Series |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.22
|
525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
element14
from US$1.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68000pF |
---|---|
Suppression Class | X1 |
Product Range | P410 Series |
Voltage Rating X | 300V |
Voltage Rating Y | - |
Capacitor Dielectric Type | Paper (MP) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | Radial |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 300V |
Film Capacitors 300volts 68nF 20% LS 20.3mm | Rapid Electronics |
Capacitor: paper | Transfer Multisort Elektronik |
.068Uf 300V |Kemet P410CP683M300AH101 | Newark Electronics |
Safety Capacitor, 0.068 uF, 300 VAC, ± 20%, X1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet America |
CAP, 0.068µF, 20%, PAPER, RADIAL | element14 |
Safety Capacitor, 0.068 uF, 300 VAC, � 20%, X1, Metallized Paper, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a P410CP683M300AH101?
Additional datasheets, footprints and schematics for P410CP683M300AH101 are listed on our Part Details page. You can also find images and similar parts to P410CP683M300AH101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for P410CP683M300AH101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view P410CP683M300AH101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does P410CP683M300AH101 fall under?
The P410CP683M300AH101 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to P410CP683M300AH101 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the P410CP683M300AH101 you can contact the distributor directly for product support, shipping queries etc.
Is the P410CP683M300AH101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for P410CP683M300AH101 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for P410CP683M300AH101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for P410CP683M300AH101 often in real-time on the comparison pages.
What if I can't find stock of P410CP683M300AH101?
You can fill out our help required form which you can use to request a quote for P410CP683M300AH101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.