Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 280MHz |
Slew Rate | 2100V/µs |
Supply Voltage Range | ± 2.5V to ± 6V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Current | 190mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 6V |
Amplifier Type | Fixed Gain |
Base Number | 692 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 12V |
Supply Voltage Min | 5V |
Termination Type | Surface Mount Device |
Buffer Amp, Fixed Gain, Soic8, 692 | Newark Electronics |
BUFFER AMP, FIXED GAIN, SOIC8, 692 | element14 |
Wideband, Fixed Gain Buffer Amplifier with Disable | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA692ID.?
Additional datasheets, footprints and schematics for OPA692ID. are listed on our Part Details page. You can also find images and similar parts to OPA692ID. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA692ID. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA692ID. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA692ID. fall under?
The OPA692ID. is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to OPA692ID. when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA692ID. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA692ID. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA692ID. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for OPA692ID..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA692ID. often in real-time on the comparison pages.
What if I can't find stock of OPA692ID.?
You can fill out our help required form which you can use to request a quote for OPA692ID. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.