Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 260MHz |
Slew Rate | 2500V/µs |
Supply Voltage Range | ± 5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Output Current | 100mA |
Amplifier Output | Single Ended |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 16V |
Amplifier Type | High Speed |
Operating Temperature Range | 0°C to +75°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 5V |
IC, BUFFER AMPLIFIER | element14 |
Ic, Buffer Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA633KP?
Additional datasheets, footprints and schematics for OPA633KP are listed on our Part Details page. You can also find images and similar parts to OPA633KP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA633KP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA633KP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA633KP fall under?
The OPA633KP is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to OPA633KP when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA633KP you can contact the distributor directly for product support, shipping queries etc.
Is the OPA633KP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA633KP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for OPA633KP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA633KP often in real-time on the comparison pages.
What if I can't find stock of OPA633KP?
You can fill out our help required form which you can use to request a quote for OPA633KP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.