OPA2353EA/250 Amplifiers & Comparators by Texas Instruments

OP AMP DUAL CMOS RRI/O SMD 2353 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.21

Distributor Stock
Logo for Farnell
Farnell
from US$4.80
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.21
65,739
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.89
-
Buy Now
Logo for element14
element14
from US$5.77
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 44MHz
Slew Rate 22V/µs
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 5.5V
Amplifier Type CMOS
Base Number 2353
Gain Bandwidth 44MHz
I/O Type Rail-Rail I/O
Input Offset Voltage Max 10mV
Logic Function Number 2353
Op Amp Type High Speed
Operating Temperature Range -55°C to +125°C
Operational Amplifier Features Single Supply Rail-to Rail
Supply Voltage + Nom 5V
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V

Alternative Descriptions

Dual, 5.5-V, 44-MHz, low noise (7-nV/√Hz), RRIO operational amplifier | Texas Instruments
Op Amp, Dual Cmos Rri/O, Smd, 2353 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2353EA/250?

Additional datasheets, footprints and schematics for OPA2353EA/250 are listed on our Part Details page. You can also find images and similar parts to OPA2353EA/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2353EA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2353EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2353EA/250 fall under?

The OPA2353EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2353EA/250 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2353EA/250 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2353EA/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2353EA/250 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2353EA/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2353EA/250 often in real-time on the comparison pages.

What if I can't find stock of OPA2353EA/250?

You can fill out our help required form which you can use to request a quote for OPA2353EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay