OPA2337UA Amplifiers & Comparators by Texas Instruments

OP AMP 3MHZ 1.2V/US 500UV SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.47

Distributor Stock
Logo for RS
RS
from US$0.94
5
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.47
28,098
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.92
150
in stock
Buy Now
Logo for element14
element14
from US$1.51
68
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.60
68
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.41
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 3MHz
Slew Rate 1.2V/µs
Supply Voltage Range 2.5V to 5.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 5.5V
Amplifier Type CMOS
Gain Bandwidth 3MHz
I/O Type Rail-Rail Outputs
Input Offset Voltage Max 3mV
Op Amp Type General Purpose
Operating Temperature Range -40°C to +85°C
Operational Amplifier Features Rail to Rail

Alternative Descriptions

Dual, 5.5-V, 3-MHz, RRO operational amplifier | Texas Instruments
2xOp-Amp SingS 3MHz 1,2V/us SO8 | Schukat Electronic
OP AMP, 3MHZ, 1.2V/US, 500UV, SOIC-8 | element14
OP Amp Dual GP R-R O/P 5.5V 8-Pin SOIC | RS
Op Amp, 3Mhz, 1.2V/Us, 500Uv, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2337UA?

Additional datasheets, footprints and schematics for OPA2337UA are listed on our Part Details page. You can also find images and similar parts to OPA2337UA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2337UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2337UA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2337UA fall under?

The OPA2337UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2337UA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2337UA you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2337UA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2337UA have stock available?

Authorised distributors including Texas Instruments, Schukat Electronic, element14, Farnell and RS have stock available or on a lead time for OPA2337UA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2337UA often in real-time on the comparison pages.

What if I can't find stock of OPA2337UA?

You can fill out our help required form which you can use to request a quote for OPA2337UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay