OPA2336EA/250G4 Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL CMOS 2336 VSSOP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.13

Distributor Stock
Logo for Farnell
Farnell
from US$2.90
No stock
Buy Now
Logo for element14
element14
from US$2.13
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 100kHz
Slew Rate 0.03V/µs
Supply Voltage Range 2.3V to 5.5V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.3V to 5.5V
Amplifier Type CMOS
Base Number 2336
Gain Bandwidth 100kHz
I/O Type Rail-Rail Outputs
IC Generic Number 2336
Input Offset Voltage Max 500µV
Op Amp Type Low Power
Operating Temperature Range -40°C to +85°C
Supply Voltage + Nom 5.5V
Supply Voltage Max 5.5V
Supply Voltage Min 2.3V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2336EA/250G4?

Additional datasheets, footprints and schematics for OPA2336EA/250G4 are listed on our Part Details page. You can also find images and similar parts to OPA2336EA/250G4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2336EA/250G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2336EA/250G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2336EA/250G4 fall under?

The OPA2336EA/250G4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2336EA/250G4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2336EA/250G4 you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2336EA/250G4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA2336EA/250G4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for OPA2336EA/250G4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2336EA/250G4 often in real-time on the comparison pages.

What if I can't find stock of OPA2336EA/250G4?

You can fill out our help required form which you can use to request a quote for OPA2336EA/250G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay