Status: | Unknown |
---|---|
Series: | OHD&trade |
RoHS: | Unknown |
Prices starting from US$2.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.89
|
No stock
|
Buy Now | |
CoreStaff
from US$3.80
|
597
in stock
|
Buy Now | |
Chip One Stop
from US$2.95
|
284
in stock
|
Buy Now | |
Newark Electronics
from US$4.28
|
27
in stock
|
Buy Now | |
element14
from US$4.36
|
26
in stock
|
Buy Now | |
Farnell
from US$4.65
|
26
in stock
|
Buy Now | |
RS Americas
from US$5.39
|
-
|
Buy Now | |
TTI Europe
from US$4.12
|
-
|
Buy Now |
Switching Temperature | 65°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Through Hole |
Sensor Housing | - |
Contact Rating | 100mA at 30VDC |
Product Range | OHD&trade |
SVHC | No SVHC (15-Jan-2018) |
Thermostat Switch, Nc, 65Deg C, Radial | Newark Electronics |
THERMOSTAT SWITCH, NC, 65DEG C, RADIAL | element14 |
KEMET, OHD-, Temperature Sensors, 65C, + | RS |
Sensor, ThermOHD5R 65C 1W Break | KEMET OHD5R-65B | RS Americas |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a OHD5R-65B?
Additional datasheets, footprints and schematics for OHD5R-65B are listed on our Part Details page. You can also find images and similar parts to OHD5R-65B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD5R-65B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD5R-65B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD5R-65B fall under?
The OHD5R-65B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OHD5R-65B when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD5R-65B you can contact the distributor directly for product support, shipping queries etc.
Is the OHD5R-65B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHD5R-65B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OHD5R-65B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD5R-65B often in real-time on the comparison pages.
What if I can't find stock of OHD5R-65B?
You can fill out our help required form which you can use to request a quote for OHD5R-65B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.