Status: | Unknown |
---|---|
Series: | OHD&trade |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.19
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$9.18
|
67
in stock
|
Buy Now | |
Farnell
from US$8.59
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
50
in stock
|
Buy Now | |
Avnet America
from US$6.82
|
-
|
Buy Now | |
RS Americas
from US$9.49
|
-
|
Buy Now | |
element14
from US$4.36
|
-
|
Buy Now | |
TTI Europe
from US$4.38
|
-
|
Buy Now |
Switching Temperature | 120°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Through Hole |
Sensor Housing | - |
Contact Rating | 100mA at 30VDC |
Product Range | OHD&trade |
SVHC | No SVHC (15-Jan-2018) |
Thermostats 120C 1W 30V Break Axial Thermal Guard | Rapid Electronics |
THERMAL REED SW, 120DEG C, BREAK, 0.1A | Farnell |
Thermostat Switch, Nc, 120Deg C, Radial | Newark Electronics |
KEMET, OHD-, Temperature Sensors, 120C, | RS |
Thermostat Switch Thermal Guard Break 120°C Switching Temp ±5°C Analog Through Hole 2-Pin Radial Tray | Avnet America |
Sensor, ThermOHD5R 120C 1W Break | KEMET OHD5R-120B | RS Americas |
THERMOSTAT SWITCH, NC, 120DEG C, RADIAL | element14 |
TEMPERATURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a OHD5R-120B?
Additional datasheets, footprints and schematics for OHD5R-120B are listed on our Part Details page. You can also find images and similar parts to OHD5R-120B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OHD5R-120B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OHD5R-120B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OHD5R-120B fall under?
The OHD5R-120B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to OHD5R-120B when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OHD5R-120B you can contact the distributor directly for product support, shipping queries etc.
Is the OHD5R-120B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OHD5R-120B have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for OHD5R-120B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OHD5R-120B often in real-time on the comparison pages.
What if I can't find stock of OHD5R-120B?
You can fill out our help required form which you can use to request a quote for OHD5R-120B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.