Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.35
|
24
in stock
|
Buy Now | |
RS Americas
from US$60.75
|
1,071
in stock
|
Buy Now | |
Newark Electronics
from US$29.21
|
113
in stock
|
Buy Now | |
element14
from US$33.28
|
113
in stock
|
Buy Now | |
Farnell
from US$31.11
|
113
in stock
|
Buy Now | |
Chip One Stop
from US$73.20
|
17
in stock
|
Buy Now | |
Sager
from US$49.26
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$29.31
|
1
in stock
|
Buy Now | |
Future Electronics
from US$29.85
|
-
|
Buy Now | |
Avnet America
from US$19.69
|
-
|
Buy Now | |
TTI Europe
from US$50.29
|
-
|
Buy Now | |
TE Store
from US$48.97
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Product Range | - |
Accessory Type | DC Output Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
Module,Control,Output,Digital,13mA,24VDC | RS |
Input/Output Modules 4-Pin | Avnet America |
Special Order: ODC-24 = PCB MOUNT, 3A, 60V DC -DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | P&b Ssr Output Dc Module | Part Number: ODC-24 | Internal Number: 7-1393028-5 | TE Connectivity | TE Store |
TYCO P&B I/O MODULE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Product Range | - |
Accessory Type | DC Output Module |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Opto22 SNAP PAC Systems |
Length | 31.8mm |
No. of Analog Inputs | 1 |
No. of Analog Outputs | 1 |
I/O Module | Newark Electronics |
Digital DC Output Module, 60 VDC Output Voltage - nominal 24 VDC Logic Voltage - nominal | Carlton-Bates |
ODC Series 24VDC Volt-In 13 mA Curr-In 3-60VDC Volt-Out 3A Curr-Out Relays | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Current Rating | 13mA |
---|---|
RoHS Compliant | Yes |
I/O Modules DC OUTPUT 24VDC | Sager |
0.6 MODULE PCB MOUNT | TTI Europe |
Where can I find additional details, specifications and documents for a ODC-24?
Additional datasheets, footprints and schematics for ODC-24 are listed on our Part Details page. You can also find images and similar parts to ODC-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ODC-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ODC-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ODC-24 fall under?
The ODC-24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to ODC-24 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ODC-24 you can contact the distributor directly for product support, shipping queries etc.
Is the ODC-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ODC-24 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ODC-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ODC-24 often in real-time on the comparison pages.
What if I can't find stock of ODC-24?
You can fill out our help required form which you can use to request a quote for ODC-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.