Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.50
|
No stock
|
Buy Now | |
Relay Specialties
from US$54.38
|
22
in stock
|
Buy Now | |
RS Americas
from US$55.00
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$90.20
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$74.00
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$96.90
|
5
in stock
|
Buy Now | |
Future Electronics
from US$24.86
|
-
|
Buy Now | |
Avnet America
from US$18.47
|
-
|
Buy Now | |
element14
from US$16.48
|
-
|
Buy Now | |
Carlton-Bates
from US$29.31
|
-
|
Buy Now | |
TTI Europe
from US$47.54
|
-
|
Buy Now | |
TE Store
from US$38.32
|
-
|
Buy Now | |
Sager
from US$44.59
|
-
|
Buy Now | |
Farnell
from US$19.82
|
-
|
Buy Now |
Current Rating | 3A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
Solid State Relay SPST 3A 24VDC DC-Input Through Hole | Avnet America |
Special Order: OAC-24A = PCB MOUNT, 3A,240V AC -DC I/p Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | Solid State Relays: PCB Mount | Part Number: OAC-24A | Internal Number: 2-1393028-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 3A |
---|---|
Product Range | - |
Accessory Type | AC Output Module |
Contact Configuration | SPST-NO |
Count Input Frequency | 65Hz |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Opto22 SNAP PAC Systems |
Module | RS |
OAC Series 13 mA 18-32 VDC Through Hole AC Output I/O Module | Future Electronics |
AC Output Module, 3A, 24-280 VAC, 240 VAC Nominal | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input/Output Module | Relay Specialties |
Module, Output, Analog,24 to 280,Sup-V 24VDC,13mA Cur-In,0.6" Series Series,4000V | Sensata - Crydom OAC24A | RS Americas |
0.6 Output Module, Pcb Mount |Sensata/crydom OAC24A | Newark Electronics |
0.6"" Output Module PCB Mount | Rapid Electronics |
0.6 MODULE PCB MOUNT | TTI Europe |
I/O Modules 0.6 I/O Module | Sager |
Where can I find additional details, specifications and documents for a OAC-24A?
Additional datasheets, footprints and schematics for OAC-24A are listed on our Part Details page. You can also find images and similar parts to OAC-24A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OAC-24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OAC-24A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OAC-24A fall under?
The OAC-24A is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to OAC-24A when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OAC-24A you can contact the distributor directly for product support, shipping queries etc.
Is the OAC-24A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OAC-24A have stock available?
Authorised distributors including Relay Specialties, RS Americas, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for OAC-24A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OAC-24A often in real-time on the comparison pages.
What if I can't find stock of OAC-24A?
You can fill out our help required form which you can use to request a quote for OAC-24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.