Status: | Active |
---|---|
Series: | NVTFS5C466NL |
RoHS: | Compliant |
Prices starting from US$0.32
Small Footprint (3x3 mm) |
Low On-Resistance |
Low Capacitance |
NVTFS5C466NLWF − Wettable Flanks Product |
AEC−Q101 Qualified and PPAP Capable |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Enhanced Optical Inspection |
Suitable for Automotive Applications |
Applications |
---|
Reverser Battery protection |
Switching power supplies |
Motor Control – EPS, Wipers, Fans, Seats, etc. |
End Products |
---|
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Solenoid Driver – ABS, Fuel injection |
Load Switch – ECU, Chassis, Body |
Description | NVTFS5C466NL, 1500 / Tape & Reel. Pb-Free, Wettable Flanks |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 40 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 51 |
PD Max (W) | 38 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 12 |
RDS(on) Max @ VGS = 10 V (mΩ) | 7.3 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 16 |
Ciss Typ (pF) | 880 |
Package Type | WDFNW8 3.3x3.3, 0.65P |
Afsm T6 40V Ll U8Fl Wf/Reel |Onsemi NVTFS5C466NLWFTAG | Newark Electronics |
40V, 51A, 7.3mOhm N-ch WDFN-8 / u8FL | Future Electronics |
MOS Power Transistors LV (=< 40V) | Avnet America |
MOSFET, AEC-Q101, N-CH, 40V, WDFN | Farnell |
Where can I find additional details, specifications and documents for a NVTFS5C466NLWFTAG?
Additional datasheets, footprints and schematics for NVTFS5C466NLWFTAG are listed on our Part Details page. You can also find images and similar parts to NVTFS5C466NLWFTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NVTFS5C466NLWFTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NVTFS5C466NLWFTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NVTFS5C466NLWFTAG fall under?
The NVTFS5C466NLWFTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NVTFS5C466NLWFTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NVTFS5C466NLWFTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NVTFS5C466NLWFTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NVTFS5C466NLWFTAG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for NVTFS5C466NLWFTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NVTFS5C466NLWFTAG often in real-time on the comparison pages.
What if I can't find stock of NVTFS5C466NLWFTAG?
You can fill out our help required form which you can use to request a quote for NVTFS5C466NLWFTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.